EN
  • EN
  • DE

HD74ACT244FPEL

Part No HD74ACT244FPEL
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP20
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 738497-HD74ACT244FPEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74ACT244FPEL CAD Model

Description

The HD74ACT244FPEL is an octal buffer/line driver with three-state outputs manufactured by Renesas Electronics America. This device belongs to the ACT (Advanced CMOS Technology) series, which offers a combination of high-speed performance and improved drive capability compared to standard CMOS logic. The three-state outputs enable multiple devices to share a common bus.

Applications:

  • Memory Addressing: Buffers address lines to memory chips, increasing drive capability and reducing loading effects.
  • Data Bus Isolation: Isolates sections of a data bus to prevent excessive loading or contention.
  • Line Driving: Drives long or heavily loaded lines in digital systems, ensuring signal integrity.
  • Clock Distribution: Buffers clock signals to distribute them to multiple destinations with minimal skew.
  • Input/Output Ports: Provides buffering for input and output ports in microprocessor and microcontroller systems.

Features:

  • Octal Buffer/Line Driver: Contains eight independent buffer/line driver circuits in a single package.
  • Three-State Outputs: High, low, and high-impedance output states allow for multiple devices to share a common bus.
  • High-Speed Operation: Fast propagation delay times for efficient data transfer.
  • TTL Compatible Inputs: Compatible with TTL logic levels, allowing direct interfacing with TTL circuits.
  • Low Input Current: Minimal loading effect on driving circuits.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically from 4.5V to 5.5V.

Benefits:

  • Increased Drive Capability: Buffers can drive heavier loads than standard logic gates, ensuring signal integrity.
  • Bus Isolation: Three-state outputs allow for easy bus isolation, preventing contention and improving system performance.
  • Improved Signal Integrity: Line driving capability ensures clean signal transmission over long distances.
  • Simplified Interfacing: TTL compatible inputs allow for direct interfacing with TTL circuits.
  • Reduced Component Count: Integrates eight buffer/line driver circuits into a single IC, reducing board space and cost.
  • Enhanced System Reliability: Robust design and three-state outputs enhance system reliability.

Additional Details:

The HD74ACT244FPEL is typically packaged in a surface-mount package (e.g., SOP or TSSOP) for easy integration into modern PCB designs. The operating temperature range usually spans from -40°C to +85°C, making it suitable for a wide range of industrial and commercial applications. Detailed electrical characteristics, timing diagrams, and application notes are available in the Renesas datasheet for this part number. The enable inputs control the output state, allowing for selective enabling or disabling of the outputs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess