EN
  • EN
  • DE

MM74HC597M

Part No MM74HC597M
Manufacturer Fairchild/ON Semiconductor
Description 8-Bit Shift Registers with Input Latches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1224703-MM74HC597M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM74HC597M CAD Model

Description

The MM74HC597M is an 8-bit serial-to-parallel/parallel-to-serial shift register with latched 3-STATE outputs. This device contains an 8-bit serial-in, parallel-out shift register that feeds an 8-bit storage register. Separate clocks are provided for both the shift and storage registers. A serial output (Q7S) allows cascading for longer shift registers. The 3-STATE outputs are controlled by an Output Enable (OE) input.

Applications:

  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Remote display drivers
  • Keyboard scanning
  • Microprocessor interfacing

Features:

  • 8-Bit Serial-to-Parallel/Parallel-to-Serial Conversion
  • Separate Shift and Storage Register Clocks
  • 3-STATE Outputs for Bus Interfacing
  • Serial Output for Cascading
  • High Speed Operation
  • TTL Compatibility

Benefits:

  • Flexible Data Conversion: Supports both serial-to-parallel and parallel-to-serial data transfer.
  • Independent Clocks: Allows precise control over shift and storage operations.
  • Easy Bus Interfacing: 3-STATE outputs simplify connection to microprocessor buses.
  • Expandable Architecture: Serial output allows cascading multiple devices for longer data words.
  • High Performance: Provides fast data transfer rates for demanding applications.

Additional Details:

The MM74HC597M is particularly useful in applications requiring data to be transferred between serial and parallel formats. The separate shift and storage register clocks provide maximum flexibility in data manipulation. The 3-STATE outputs allow multiple devices to share a common data bus without contention.

Key Specifications:

  • Supply Voltage: 2V to 6V
  • Clock Frequency: Up to 25 MHz
  • Operating Temperature Range: -40°C to +85°C
  • Output Drive Capability: 10 LSTTL Loads

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess