EN
  • EN
  • DE

MM74LCX14D

Part No MM74LCX14D
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024790-MM74LCX14D
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74LCX14D CAD Model

Description

The MM74LCX14D is a hex inverting Schmitt trigger from Fairchild Semiconductor (now ON Semiconductor). This device features low voltage operation and high-speed performance, making it suitable for a variety of digital logic applications.

Applications

  • Wave Shaping: Used to convert slowly changing signals into sharp, clean digital signals.
  • Clock Generation: Employed in creating clock signals for digital systems.
  • Line Receivers: Improves noise immunity when receiving signals over long distances.
  • Switch Debouncing: Eliminates spurious signals caused by mechanical switch bounce.
  • Digital Logic Circuits: Provides basic logic inversion functions in digital systems.

Features

  • Low Voltage Operation: Operates from a 2.0V to 3.6V power supply.
  • High-Speed Performance: Offers fast propagation delays for high-frequency operation.
  • Schmitt Trigger Inputs: Provides hysteresis for improved noise immunity.
  • Low Static Power Consumption: Minimizes power dissipation in static states.
  • TTL Compatibility: Compatible with TTL logic levels.
  • Surface Mount Package: Available in a space-saving surface mount package (SOIC).

Benefits

  • Improved Noise Immunity: Schmitt trigger inputs provide high noise immunity.
  • High-Speed Operation: Fast propagation delays enable operation in high-frequency circuits.
  • Low Power Consumption: Minimizes power dissipation in battery-powered applications.
  • Simplified Design: Schmitt trigger functionality simplifies circuit design.
  • Compact Size: Surface mount package saves board space.

Additional Details

The MM74LCX14D is a hex inverting Schmitt trigger, meaning it contains six independent inverting gates with Schmitt trigger inputs. The input hysteresis provides a noise margin, making the device less susceptible to false triggering. The output drive capability (IOH/IOL) and propagation delay times depend on the supply voltage and load capacitance. Consult the ON Semiconductor datasheet for detailed electrical characteristics and timing diagrams.

You May Also Be Interested in

NDK
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Texas Instruments
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess