EN
  • EN
  • DE

MM74LVX157MTC

Part No MM74LVX157MTC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079327-MM74LVX157MTC
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74LVX157MTC CAD Model

Description

The MM74LVX157MTC is a low-voltage CMOS quad 2-input multiplexer. This device is part of the LVX family, designed for high-performance, low-power applications operating at lower voltages. It selects one of two 4-bit data sources based on the select input, providing a versatile solution for data routing and selection.

Applications:

  • Data Selection
  • Address Multiplexing
  • Logic Function Generation
  • Instrumention
  • Signal Routing

Features:

  • Low Voltage Operation: VCC = 2.0V to 3.6V
  • High Speed: tPD = 6.5 ns (typical) at VCC = 3.3V and CL = 50 pF
  • Low Power Dissipation: ICC = 4 μA (maximum) at TA = 25°C
  • Balanced Propagation Delays: tPLH ≈ tPHL
  • Output Drive Capability: IOL/IOH = 4 mA at VCC = 3.0V
  • Pin and Function Compatible with 74LS157

Benefits:

  • Suitable for low-voltage systems.
  • High-speed operation allows for use in demanding applications.
  • Reduced power consumption extends battery life in portable devices.
  • Simplified design due to balanced propagation delays.
  • Direct replacement for existing 74LS157 designs in lower voltage applications.

Additional Details:

The MM74LVX157MTC contains four independent 2-input multiplexers. Each multiplexer has two 4-bit data inputs (A and B), a common select input (S), and a common enable input (OE). The select input determines which data source (A or B) is routed to the output (Y). The enable input is active-LOW; when it is high, the output is forced to a low state. The device is available in a TSSOP package.

Technical Specifications:

  • Supply Voltage: 2.0V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Input High Voltage: 1.7V (min)
  • Input Low Voltage: 0.7V (max)
  • Output High Current: -4mA
  • Output Low Current: 4mA

You May Also Be Interested in

Omron
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Meled
Lowest to $0.1103
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Meled
Lowest to $0.1172

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess