EN
  • EN
  • DE

MMBFJ176NL

Part No MMBFJ176NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079377-MMBFJ176NL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBFJ176NL CAD Model

Description

The MMBFJ176NL is a P-Channel JFET (Junction Field-Effect Transistor) manufactured by ON Semiconductor (formerly Fairchild). This transistor is designed for low-noise amplifier and switching applications. It offers high input impedance, low noise, and excellent switching characteristics, making it suitable for a variety of analog and switching circuits.

Applications:

  • Low-Noise Amplifiers: Amplifying weak signals in audio preamplifiers, instrumentation amplifiers, and communication receivers.
  • Analog Switches: Switching analog signals with minimal signal distortion.
  • Current Sources: Providing stable current sources in analog circuits.
  • Voltage Followers: Buffering voltage signals with high input impedance and low output impedance.
  • Mixers: Mixing signals in communication and signal processing applications.

Features:

  • P-Channel JFET: Provides high input impedance and low noise characteristics.
  • Low Noise: Minimizes noise contribution in amplifier circuits.
  • High Input Impedance: Offers high input impedance for minimal loading of signal sources.
  • Fast Switching Speed: Provides fast switching characteristics for switching applications.
  • Low On-Resistance: Minimizes voltage drop in switching applications.
  • Small Size: Compact footprint for space-constrained designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • High Signal Fidelity: Maintains signal integrity in amplifier and switching circuits.
  • Low Noise Performance: Provides clean amplification of weak signals.
  • Versatile Applications: Suitable for a broad range of analog and switching applications.
  • Efficient Switching: Provides efficient switching performance with minimal power loss.
  • Reliable Performance: Delivers stable and consistent performance.

Additional Details:

The MMBFJ176NL is typically packaged in a small surface-mount package such as a SOT-23 or similar. The gate-source cutoff voltage is typically in the range of -1.0V to -6.0V. The drain current is typically in the range of a few milliamperes. The device is designed to operate within a specified voltage and current range. It is commonly used in applications where low noise and high input impedance are essential. The small size and surface mount package make it suitable for automated assembly processes and high-density circuit designs. It is similar to the MMBFJ174 but with slightly different electrical characteristics.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1172
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess