EN
  • EN
  • DE

MOC212

Part No MOC212
Manufacturer Fairchild/ON Semiconductor
Description SMALL OUTLINE OPTOCOUPLERS TRANSISTOR OUTPUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1225743-MOC212
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MOC212 CAD Model

Description

The MOC212 is a series of optocouplers manufactured by Fairchild Semiconductor (now ON Semiconductor). Optocouplers, also known as optoisolators, are devices that transfer electrical signals between two isolated circuits by using light. The MOC212 series typically consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor.

Applications:

  • Power Supplies: Used for feedback control and isolation in switching power supplies.
  • Motor Control: Employed for isolating control signals in motor control circuits.
  • Digital Logic Inputs: Used to isolate digital logic inputs from noisy environments.
  • Microprocessor Input/Output Isolation: Utilized for isolating microprocessor I/O ports.
  • Industrial Control Systems: Found in industrial control systems for signal isolation.

Features:

  • High Isolation Voltage: Provides high voltage isolation between input and output.
  • Current Transfer Ratio (CTR): Specified CTR for efficient signal transfer.
  • Low Input Current: Requires a low input current to activate the LED.
  • Fast Switching Speed: Offers fast switching speed for high-frequency applications.
  • Compact Package: Available in a compact DIP (Dual In-Line Package).
  • UL and VDE Approvals: Typically UL and VDE approved for safety.

Benefits:

  • Electrical Isolation: Provides electrical isolation between circuits, preventing ground loops and protecting sensitive components.
  • Noise Immunity: Offers noise immunity by isolating signals from noisy environments.
  • Signal Transfer: Efficiently transfers signals between isolated circuits.
  • Safety: Enhances safety by preventing high voltages from reaching low-voltage circuits.
  • Compact Design: Allows for a compact circuit design due to its small size.

Additional Details:

The MOC212 series typically comes in a 6-pin DIP package. Key specifications include the isolation voltage, forward voltage, forward current, collector-emitter voltage, and current transfer ratio (CTR). The datasheet should be consulted for detailed electrical characteristics, application information, and safety certifications. External resistors are typically required to limit the LED current and to provide a pull-up resistor for the phototransistor output. Variations within the MOC212 family offer different CTR values, allowing selection based on specific application requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6484 $58.2648
54+ $2.1726 $117.3204
83+ $2.1056 $174.7648
114+ $2.0374 $232.2636
147+ $1.9693 $289.4871
197+ $1.7660 $347.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess