The MOC213 is a single-channel phototransistor optocoupler. This device consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor detector. It is packaged in a standard 6-pin DIP package.
Applications
- Logic circuits
- Appliances
- Industrial Equipment
- Office Equipment
- Solid State Relays
- Switch Mode Power Supplies
Features
- High Isolation Voltage: 5300 Vrms
- Operating Temperature Range: -55°C to +100°C
- CTR (Current Transfer Ratio) guaranteed
- Standard DIP package
- High BVCEO (Collector-Emitter Breakdown Voltage)
Benefits
- Provides electrical isolation between input and output circuits.
- Helps protect sensitive circuits from high voltage transients and noise.
- Improves system safety and reliability.
- Simplifies circuit design by providing a convenient way to interface different voltage levels.
- Reduces ground loop problems.
Additional Details
The MOC213 optocoupler features a high isolation voltage, which is crucial for safety in many applications. The CTR (Current Transfer Ratio) being guaranteed ensures predictable performance within a specific operating range. The device operates over a wide temperature range making it suitable for use in various environments. The typical turn-on and turn-off times are relatively fast, making it suitable for applications requiring moderate switching speeds.