EN
  • EN
  • DE

MOC3031

Part No MOC3031
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Description OPTICALLY COUPLED BILATERAL SWITCH LIGHT ACTIVATED ZERO VOLTAGE CROSSING TRIAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831350-MOC3031
Ultra Librarian 3D Model Ultra Librarian MOC3031 CAD Model

Description

The MOC3031 is a random-phase Optoisolator Triac Driver, designed for isolating low-voltage logic from AC line voltages to control resistive and inductive loads, including solenoids, motors, and other AC-powered devices. It is a crucial component in applications requiring electrical isolation and precise control of AC circuits.

Applications

  • Solid-State Relays (SSRs): Used as a driver for SSRs to switch AC loads with DC control signals.
  • Lighting Control: Enables isolated control of lighting systems.
  • Motor Control: Provides isolated triggering of triacs for motor speed control.
  • Solenoid Control: Allows safe and isolated control of solenoids in various industrial applications.
  • Industrial Automation: Integrated into automation systems to control AC-powered equipment with digital logic.

Features

  • Random-Phase Switching: Eliminates inrush current issues associated with inductive loads.
  • High Isolation Voltage: Provides electrical isolation between input and output.
  • Low Trigger Current: Requires minimal current to trigger the triac.
  • High Blocking Voltage: Can withstand high voltage levels when the triac is in the off state.
  • Compact Package: Typically available in a DIP or SMD package for easy integration.

Benefits

  • Enhanced Safety: Isolates sensitive control circuitry from high-voltage AC lines.
  • Reduced EMI: Minimizes electromagnetic interference due to random-phase switching.
  • Improved Reliability: Offers robust performance in demanding industrial environments.
  • Simplified Design: Simplifies the design of AC load control circuits.
  • Extended Equipment Lifespan: Reduces stress on connected equipment by mitigating inrush currents.

Additional Details

The MOC3031 typically operates with an input trigger current of around 5mA and a blocking voltage of 250V or higher. It’s available in a 6-pin DIP package. Key specifications include its isolation voltage, typically around 5kV, and its ability to directly interface with microcontrollers or other logic circuits. Its random-phase operation makes it particularly suitable for controlling inductive loads where minimizing inrush current is essential. The device's internal construction usually comprises an infrared LED and a photo-sensitive triac driver, ensuring efficient and reliable operation across its intended application spectrum. Its compliance with safety standards further enhances its suitability for industrial and commercial applications.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess