The CY8C4245 is a member of the PSoC® 4 family from Cypress Semiconductor (now Infineon Technologies), featuring a 32-bit Arm® Cortex®-M0 microcontroller. It offers a balance of performance, flexibility, and low power consumption, making it suitable for a wide range of embedded applications.
Applications:
- Consumer electronics
- Industrial control systems
- Home automation
- Medical devices
- Internet of Things (IoT) devices
Features:
- 32-bit Arm Cortex-M0 CPU
- Up to 32 KB Flash memory
- Up to 4 KB SRAM
- Programmable Analog Blocks (PABs)
- Programmable Digital Blocks (PDBs)
- CapSense® touch sensing interface
- 12-bit ADC with up to 1 Msps sampling rate
- Low power modes for extended battery life
- Communication interfaces: I2C, SPI, UART
Benefits:
- Design Flexibility: Programmable analog and digital blocks allow customization to fit specific application needs.
- Low Power Consumption: Optimizes battery life for portable and energy-conscious applications.
- CapSense® Integration: Simplifies the implementation of touch-based user interfaces.
- High-Performance Analog: The 12-bit ADC enables accurate data acquisition for sensor applications.
- Simplified System Design: Integrated peripherals and flexible routing reduce external component count and board complexity.
Specifications:
The CY8C4245 is based on a 32-bit Arm Cortex-M0 core operating at up to 48 MHz. It features 32 KB of Flash memory and 4 KB of SRAM. The device incorporates Programmable Analog Blocks (PABs) including opamps, comparators, and a transimpedance amplifier, and Programmable Digital Blocks (PDBs) for custom digital logic functions. It also offers CapSense touch sensing capability, a 12-bit ADC with up to 1 Msps sampling rate, and low power modes for extended battery life. Communication interfaces include I2C, SPI, and UART. Various package options are available. The operating voltage range is 1.71 V to 5.5 V.
The CY8C4245 is a versatile microcontroller that provides a strong combination of performance, flexibility, and low power consumption. Its programmable analog and digital blocks, integrated CapSense touch sensing, and high-performance analog peripherals make it an excellent choice for a wide range of embedded applications.