EN
  • EN
  • DE

MOC3051

Part No MOC3051
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Description 6-Pin DIP Random-Phase Optoisolators Triac Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831351-MOC3051
Package Tube
Product Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 600V
Static dV/dt (Min) 1kV/µs
Current - LED Trigger (Ift) (Max) 15mA
Current - Hold (Ih) 200µA (Typ)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50mA
Operating Temperature -40°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Approval Agency UL, VDE
Ultra Librarian 3D Model Ultra Librarian MOC3051 CAD Model

Description

The MOC3051 is an optoisolator triac driver designed to provide electrical isolation between low-voltage control circuits and high-voltage AC loads. It's commonly used in applications requiring safe and reliable switching of AC power, such as industrial controls, lighting systems, and solid-state relays. This device offers zero-crossing detection, which helps to minimize electromagnetic interference (EMI) and reduce stress on the load.

Applications

  • Solid-State Relays (SSRs): Used to trigger triacs in SSRs for switching AC loads.
  • Lighting Control Systems: Provides isolated switching for dimming and on/off control of lights.
  • Motor Control: Enables isolated control of small AC motors in appliances and industrial equipment.
  • Solenoid Drivers: Isolates control circuitry from solenoids in various applications.
  • Industrial Automation: Used in automation systems for isolated switching of AC-powered devices.

Features

  • Zero-Crossing Detection: Reduces EMI and stress on the load by switching near the zero-crossing point of the AC waveform.
  • High Isolation Voltage: Provides electrical isolation between input and output circuits.
  • Low Input Trigger Current: Requires minimal current to activate the triac driver.
  • High Blocking Voltage: Can withstand high voltage levels when the triac is in the off state.
  • Compact Package: Available in DIP and SMD packages for easy board mounting.

Benefits

  • Reduced EMI: Zero-crossing detection minimizes electromagnetic interference, improving system performance.
  • Enhanced Safety: Electrical isolation protects control circuits from high-voltage AC.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Design: Simplifies the design of AC load control circuits.
  • Extended Load Lifespan: Reduces stress on the load by switching at the zero-crossing point.

Additional Details

The MOC3051 typically features an isolation voltage of around 5 kV and a blocking voltage capability of at least 400V. The trigger current needed is usually around 10 mA. It's available in a 6-pin DIP package. The device's zero-crossing detection is achieved by an internal circuit that delays the triac triggering until the AC voltage is near zero. This significantly reduces the generation of harmonics and EMI. The MOC3051 is commonly used with an external triac to handle higher current loads. The combination of isolation, zero-crossing detection, and ease of use makes the MOC3051 a popular choice for AC load control applications requiring safety and performance.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess