EN
  • EN
  • DE

MOC8030SR2M

Part No MOC8030SR2M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079822-MOC8030SR2M
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC8030SR2M CAD Model

Description

The MOC8030SR2M is a high-voltage Solid State Relay (SSR) manufactured by ON Semiconductor (formerly Fairchild). It is designed for applications requiring electrical isolation between control and load circuits. This SSR utilizes an optically coupled MOSFET to provide reliable switching and isolation, making it suitable for various industrial and commercial applications.

Applications:

  • Industrial Controls: Used in programmable logic controllers (PLCs) and other industrial automation systems for switching various loads.
  • Motor Control: Employed for controlling small to medium-sized AC motors, providing isolation and preventing electrical noise from affecting control circuitry.
  • Lighting Control: Suitable for controlling lighting systems, including LED lighting and incandescent bulbs, with improved reliability compared to traditional relays.
  • Heating and Cooling Systems: Used in HVAC systems for controlling heating elements, compressors, and fans, offering silent and reliable switching.
  • Medical Equipment: Applied in medical devices where electrical isolation is crucial for patient safety.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output, ensuring safety and preventing ground loops.
  • Optically Isolated: Uses an LED and phototransistor to achieve isolation, minimizing electrical interference.
  • Solid State: Offers faster switching speeds and longer lifespan compared to electromechanical relays.
  • Surface Mount Package: The "SR2M" designation indicates a surface mount package suitable for automated assembly processes.
  • Zero-Crossing Detection: Some SSRs incorporate zero-crossing detection to minimize inrush current and electrical noise during switching.
  • High Surge Current Capability: Designed to withstand transient surges in current, enhancing reliability.

Benefits:

  • Enhanced Reliability: Solid-state design eliminates mechanical wear and tear, resulting in a longer operational life.
  • Improved Safety: High isolation voltage ensures safety for both operators and equipment.
  • Faster Switching: Solid-state switching provides quicker response times compared to electromechanical relays.
  • Reduced Electrical Noise: Optical isolation minimizes electrical interference, leading to more stable and accurate control.
  • Compact Size: Surface mount package saves space on the PCB and facilitates automated assembly.
  • Silent Operation: SSRs operate silently, making them suitable for noise-sensitive environments.

Additional Details:

The MOC8030SR2M typically operates with an input voltage compatible with standard logic circuits (e.g., 3-32V DC). The output voltage and current ratings vary depending on the specific model; it's usually designed for AC loads up to several amps and voltages. Consult the datasheet for the precise specifications, including isolation voltage, switching time, and operating temperature range. Proper heat sinking may be required depending on the load current. Snubber circuits might also be necessary for inductive loads to protect the SSR from voltage spikes.

You May Also Be Interested in

Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1172
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Meled
Lowest to $0.1103
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess