EN
  • EN
  • DE

MOCD207

Part No MOCD207
Manufacturer Fairchild/ON Semiconductor
Description DUAL CHANNEL PHOTOTRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1225866-MOCD207
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MOCD207 CAD Model

Description

The MOCD207 is a single-channel phototransistor optocoupler manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This device provides electrical isolation between input and output circuits, enabling safe and reliable signal transfer in various applications.

Applications:

  • Industrial control systems: Isolates control signals from high-voltage power circuits.
  • Power supplies: Provides isolation between primary and secondary sides of power supplies.
  • Motor control: Isolates control signals from motor drive circuits.
  • Digital logic inputs: Isolates digital inputs from noisy environments.
  • Telecommunications equipment: Provides isolation in telecommunication interfaces.

Features:

  • High isolation voltage: Provides electrical isolation between input and output.
  • CTR (Current Transfer Ratio): Indicates the efficiency of signal transfer.
  • Compact package: Allows for high-density PCB layouts.
  • UL recognized: Meets safety standards for isolation devices.
  • RoHS compliant: Complies with environmental standards.

Benefits:

  • Enhanced safety: Provides electrical isolation to protect circuits and personnel.
  • Improved signal integrity: Reduces noise and interference in signal transmission.
  • Compact design: Allows for use in space-constrained applications.
  • Regulatory compliance: Meets UL safety standards.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The MOCD207 optocoupler features a high isolation voltage, which provides robust electrical isolation between the input (LED) and output (phototransistor) sides. The Current Transfer Ratio (CTR) indicates the efficiency of signal transfer, with higher CTR values indicating better signal transfer efficiency. The compact package allows for high-density PCB layouts, saving valuable board space. The device is UL recognized, ensuring compliance with safety standards for isolation devices. The MOCD207's performance parameters include the forward current (IF) of the input LED, the collector-emitter voltage (VCEO) of the output phototransistor, and the isolation voltage (VISO). The device is suitable for a wide range of applications requiring electrical isolation, such as industrial control systems, power supplies, and telecommunications equipment. It protects sensitive electronic circuits from high voltages and noise, enhancing system reliability and safety.

This is often selected for its strong electrical isolation and signal transferring capabilities between potentially dangerous voltage levels.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4458 $51.2670
275+ $0.3658 $100.5950
425+ $0.3543 $150.5775
585+ $0.3429 $200.5965
755+ $0.3315 $250.2825
1,010+ $0.2972 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,200 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess