EN
  • EN
  • DE

NDS9936NL

Part No NDS9936NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081947-NDS9936NL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDS9936NL CAD Model

Description

The NDS9936NL is a logic-level enhancement mode field effect transistor (FET) designed for use in a variety of power management and switching applications. Manufactured by Fairchild Semiconductor, now part of ON Semiconductor, this device offers efficient performance and compact size. This MOSFET is particularly well-suited for battery-powered systems and portable devices where minimizing power loss and maximizing battery life are critical considerations.

Applications:

  • Load switching
  • DC-DC converters
  • Power management in portable devices (e.g., laptops, smartphones, tablets)
  • Battery charging circuits
  • Motor control

Features:

  • Logic-level gate drive: Allows direct drive from low-voltage logic circuits, simplifying design and reducing component count.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • High-speed switching: Enables fast and efficient switching performance.
  • Compact surface-mount package: Facilitates high-density board layouts and miniaturization.
  • Lead-free and RoHS compliant: Environmentally friendly and compliant with industry standards.

Benefits:

  • Improved energy efficiency: Reduces power consumption and extends battery life in portable devices.
  • Simplified circuit design: Logic-level gate drive eliminates the need for additional driver circuitry.
  • Reduced component count: Compact package and integrated features minimize board space requirements.
  • Enhanced thermal performance: Low on-resistance minimizes heat generation.
  • Reliable operation: Robust design ensures stable performance in demanding applications.

Additional Details:

The NDS9936NL is an N-channel MOSFET. Key specifications include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, and continuous drain current (ID) rating. The on-resistance (RDS(on)) is a critical parameter, indicating the resistance between the drain and source when the MOSFET is fully turned on. The device is typically available in a SO-8 surface-mount package. The specific RDS(on) value and current rating will vary depending on the gate-source voltage applied. It's important to consult the datasheet for the exact electrical characteristics and operating conditions. Proper thermal management is essential to ensure reliable operation at high current levels. The device's power dissipation capability is influenced by the ambient temperature and the effectiveness of any heatsinking employed.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Meled
Lowest to $0.1103
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Meled
Lowest to $0.1172

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess