EN
  • EN
  • DE

NM27LV010TE150

Part No NM27LV010TE150
Manufacturer Fairchild/ON Semiconductor
Catalog EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082495-NM27LV010TE150
Categories EEPROM
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM27LV010TE150 CAD Model

Description

The NM27LV010TE150 is a 1 Mbit (128K x 8) Low Voltage UV Erasable Programmable Read-Only Memory (EPROM) manufactured by Fairchild/ON Semiconductor. It is designed for applications that require non-volatile storage, low power consumption, and high-speed access.

Applications

  • Embedded Systems: Used extensively for storing firmware and application code in low-power microcontrollers and microprocessors.
  • Battery-Powered Devices: Ideal for portable devices like handheld instruments, mobile devices, and battery-operated equipment where low power consumption is crucial.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial automation equipment for storing control algorithms and configuration data.
  • Telecommunications Equipment: Utilized in communication devices for storing configuration settings, boot code, and other essential data.
  • Automotive Electronics: Suitable for automotive control systems where low voltage operation and reliable non-volatile storage with fast access times are necessary.

Features

  • 1 Mbit Memory Capacity: Offers ample storage for firmware, application code, and other non-volatile data.
  • Low Voltage Operation: Operates at a lower voltage (typically 3V or 3.3V), which reduces power consumption and extends battery life in portable devices.
  • UV Erasable: Can be erased and reprogrammed using ultraviolet light, allowing for easy design iterations and software updates.
  • 150ns Access Time: Provides a fast access time for quick data retrieval, enhancing system performance.
  • JEDEC Standard Pinout: Compatible with industry-standard pinouts, simplifying integration and replacement in both new and existing designs.
  • Three-State Output: Features a three-state output, facilitating easy interfacing with microprocessor systems and other digital circuits.

Benefits

  • Reduced Power Consumption: Low voltage operation significantly reduces power consumption, making it perfect for battery-powered applications.
  • Flexibility and Reprogrammability: UV erasability allows for easy reprogramming, crucial during development and for implementing future software updates.
  • Enhanced Performance: Fast access time ensures quick data retrieval, improving overall system performance.
  • High Reliability: Provides reliable non-volatile storage, ensuring data retention even in the absence of power.
  • Simplified Integration: JEDEC standard pinout simplifies design and integration, saving time and resources.

Additional Details

The NM27LV010TE150 is typically available in DIP and PLCC packages. It is designed to offer reliable and efficient non-volatile memory storage for a variety of applications. This EPROM incorporates protection against electrostatic discharge (ESD) to ensure stable and reliable operation. The typical operating temperature range spans from -40°C to +85°C, making it suitable for a wide range of environments.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess