EN
  • EN
  • DE

NM93C56LZEM8X

Part No NM93C56LZEM8X
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082499-NM93C56LZEM8X
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM93C56LZEM8X CAD Model

Description

The NM93C56LZEM8X is a 2K-bit Microwire Serial EEPROM manufactured by Fairchild/ON Semiconductor. Organized as either 128 x 16-bit or 256 x 8-bit, selectable via the ORG pin, this EEPROM is accessed using a simple 3-wire serial interface. It's ideal for storing configuration data, identification parameters, and other non-volatile information in a wide variety of applications.

Applications

  • Consumer Electronics: Used to store user preferences and configuration settings in TVs, set-top boxes, and other consumer devices.
  • Automotive Electronics: Employed for storing calibration data, identification information, and diagnostic codes in automotive control systems.
  • Industrial Control Systems: Utilized in industrial equipment to store parameters, calibration data, device settings, and configuration information.
  • Medical Devices: Used for storing device-specific configuration, calibration data, and usage logs.
  • Networking Equipment: Employed to store MAC addresses, configuration settings, and other device-specific data in network devices.

Features

  • 2K-bit Capacity: Provides 2048 bits of non-volatile storage.
  • Microwire Interface: Employs a simple 3-wire serial interface for easy communication with microcontrollers.
  • ORG Pin Selectable Organization: Allows selection between 128 x 16-bit or 256 x 8-bit organization for flexible data storage.
  • Low Voltage Operation: Operates at low voltages (typically 2.5V to 5.5V), making it suitable for battery-powered applications.
  • Low Power Consumption: Consumes minimal power during read, write, and standby operations, extending battery life.
  • Self-Timed Write Cycle: Simplifies the write operation by automatically timing the write cycle.
  • High Reliability: Offers high endurance and excellent data retention.

Benefits

  • Easy Integration: Simple Microwire interface simplifies integration with microcontrollers and other digital circuits.
  • Low Power Consumption: Suitable for battery-powered applications due to its minimal power consumption.
  • Flexible Data Organization: Selectable organization allows for optimized data storage based on application requirements.
  • Reliable Non-Volatile Storage: Ensures data retention even when power is lost, guaranteeing data integrity.
  • Cost-Effective: Provides a cost-effective solution for small non-volatile storage needs.

Additional Details

The NM93C56LZEM8X is available in an 8-lead SOIC package. It includes write protect features to prevent accidental data corruption. The operating temperature range is typically from -40°C to +85°C. This device is designed for high-reliability applications and offers excellent data retention characteristics. The maximum clock frequency for the Microwire interface is typically 2 MHz.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Sunlord
Need more? Email Us
NDK
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess