EN
  • EN
  • DE

NMC27C32BQE45

Part No NMC27C32BQE45
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (N - R)
Description Uvprom, 4KX8, 150NS, Cmos, CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113995-NMC27C32BQE45
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMC27C32BQE45 CAD Model

Description

The NMC27C32BQE45 is a 32,768-bit (4096 x 8) UV Erasable Programmable Read-Only Memory (EPROM) manufactured by Fairchild Semiconductor (now ON Semiconductor). EPROMs are non-volatile memory devices that can be programmed and erased using ultraviolet light. They are commonly used in applications requiring firmware storage, such as embedded systems, microcontrollers, and industrial equipment.

Applications

  • Embedded systems: Storing firmware in microcontrollers and embedded processors.
  • Industrial control systems: Storing program code and configuration data.
  • Instrumentation: Storing calibration data and program code for measuring instruments.
  • Telecommunications equipment: Storing firmware in network devices.
  • Aerospace applications: Storing critical software in avionics systems.

Features

  • High speed: Offers fast access times for quick data retrieval.
  • Low power consumption: Minimizes power requirements, suitable for battery-powered applications.
  • UV erasable: Can be erased and reprogrammed using ultraviolet light.
  • Non-volatile memory: Retains data even when power is removed.
  • Wide operating temperature range: Operates reliably in a broad range of environmental conditions.
  • DIP package: Comes in a standard Dual In-line Package for easy integration into circuit boards.

Benefits

  • Flexibility: Erasable and reprogrammable for easy firmware updates.
  • Reliability: Non-volatile memory ensures data retention.
  • Low power consumption: Extends battery life in portable devices.
  • Fast access times: Enables quick data retrieval for improved system performance.

Additional Details

The NMC27C32BQE45 EPROM typically requires a programming voltage for writing data. The erasure process involves exposing the chip to ultraviolet light for a specified duration. Detailed specifications, including access times, power consumption, programming voltage, and erasure time, can be found in the product datasheet provided by ON Semiconductor. It's important to follow the manufacturer's guidelines for programming and erasing the EPROM to ensure data integrity and prevent damage.

You May Also Be Interested in

NANYA
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Conexant Systems
Lowest to $14.6893
Mitsubishi
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Mitsubishi
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Pericom
Lowest to $0.8847

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess