EN
  • EN
  • DE

RC1117D25X

Part No RC1117D25X
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 290764-RC1117D25X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC1117D25X CAD Model

Description

The RC1117D25X is a fixed 2.5V low dropout (LDO) voltage regulator manufactured by Fairchild/ON Semiconductor. It's designed to provide a stable and regulated 2.5V output voltage from a higher input voltage. This regulator is well-suited for applications requiring a consistent 2.5V power supply.

Applications:

  • Voltage regulation for microcontrollers and digital logic circuits.
  • Post-regulation for switching power supplies.
  • Battery-powered devices requiring a stable 2.5V rail.
  • Power management in portable electronics.
  • Regulation of voltage for sensitive analog circuitry.

Features:

  • Fixed 2.5V output voltage.
  • Low dropout voltage: typically 1.2V at 1A.
  • Output current capability up to 1A.
  • Internal thermal overload protection.
  • Short-circuit protection.
  • Available in various surface mount packages (e.g., DPAK/TO-252).

Benefits:

  • Provides a stable and accurate 2.5V output voltage.
  • Efficient power conversion due to low dropout voltage.
  • Protects the load from voltage fluctuations and overcurrent conditions.
  • Simplifies circuit design due to fixed output voltage.
  • Enhances system reliability with built-in protection features.

Technical Specifications:

  • Output Voltage: 2.5V
  • Input Voltage Range: Typically up to 15V (refer to the datasheet)
  • Dropout Voltage: 1.2V at 1A
  • Output Current: Up to 1A
  • Operating Temperature Range: -40°C to +125°C (refer to the datasheet)
  • Package: DPAK/TO-252 (Surface Mount)

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess