EN
  • EN
  • DE

74ACT257MTCXTSSOP16

Part No 74ACT257MTCXTSSOP16
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040083-74ACT257MTCXTSSOP16
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ACT257MTCXTSSOP16 CAD Model

Description

The 74ACT257MTCXTSSOP16 is a Quad 2-Input Multiplexer with 3-STATE Outputs from Fairchild Semiconductor, now part of ON Semiconductor. It selects one of two 4-bit data sources based on a common select input and directs the chosen data to the output. The 3-STATE outputs allow for easy interfacing with bus-oriented systems.

Applications:

  • Data selection
  • Address multiplexing
  • Memory mapping
  • Bus interfacing
  • Logic function implementation

Features:

  • Quad 2-input multiplexer: four independent 2-input multiplexers in a single package.
  • 3-STATE outputs: allows the device to be disconnected from the bus for sharing with other devices.
  • High-speed operation: provides fast switching speeds for demanding applications.
  • Low power consumption: utilizes advanced CMOS technology for efficient power usage.
  • TSSOP (Thin Shrink Small Outline Package): a compact surface-mount package for space-saving designs.
  • Wide operating voltage range: typically operates from 4.5V to 5.5V.

Benefits:

  • Flexible data selection: enables the selection of one of two data sources.
  • Simplified bus interfacing: 3-STATE outputs facilitate sharing of the bus with multiple devices.
  • High performance: delivers fast switching speeds for demanding applications.
  • Power efficiency: reduces power consumption for battery-powered and energy-conscious designs.
  • Space-saving: the TSSOP package allows for compact PCB layouts.
  • Versatile operation: the wide voltage range provides compatibility with various logic levels.

Additional Details:

The 74ACT257MTCXTSSOP16 contains four independent 2-input multiplexers. Each multiplexer selects between two 4-bit inputs based on the state of the select input. When the output enable (OE) input is high, all outputs are forced to a high-impedance state, effectively disconnecting the device from the bus. The MTCX suffix typically indicates tape and reel packaging for automated assembly. The device operates with a supply voltage typically between 4.5V and 5.5V. Consult the manufacturer's datasheet for detailed specifications on timing characteristics, input voltage levels, and output drive capabilities. The operating temperature range is generally from -40°C to +85°C. The '74ACT' family provides high-performance logic solutions and is widely used in various digital systems. It is important to consider the capacitive loading on the outputs when connecting to other devices. Proper power supply decoupling is also essential for stable operation. The device's propagation delay should be considered when designing timing-critical applications. Unused inputs should be terminated to a valid logic level to prevent floating conditions. This multiplexer is a versatile component for implementing data selection and routing functions in digital systems. It's important to refer to the datasheet for comprehensive specifications and application guidance.

You May Also Be Interested in

Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
Generic
Need more? Email Us
Rochester Electronics
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
Bi technologies
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess