The RC1117M33T is a fixed 3.3V low dropout (LDO) regulator manufactured by Fairchild/ON Semiconductor. It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage source. The 'M' likely indicates the package type, often SOT-223. This regulator is commonly used in various electronic applications that require a precise 3.3V power supply.
Applications:
- Powering microcontrollers and digital signal processors (DSPs).
- Voltage regulation for memory devices (e.g., SDRAM, Flash).
- Post-regulation for switching power supplies.
- Battery-powered devices.
- Industrial control systems.
Features:
- Fixed 3.3V output voltage.
- Low dropout voltage (typically 1.2V at 1A).
- Output current capability up to 800mA to 1A (depending on package and manufacturer specifications - consult datasheet).
- Built-in thermal overload protection.
- Short-circuit protection.
- Available in SOT-223 package for surface mount assembly.
Benefits:
- Provides a stable and accurate 3.3V output voltage.
- Efficient power conversion due to low dropout voltage.
- Protects the load from voltage fluctuations and overcurrent conditions.
- Simplified circuit design due to fixed output voltage.
- Enhances system reliability with built-in protection features.
Technical Specifications:
- Output Voltage: 3.3V
- Input Voltage Range: Typically up to 15V (refer to the datasheet)
- Dropout Voltage: 1.2V at 1A
- Output Current: 800mA - 1A (Consult datasheet)
- Operating Temperature Range: -40°C to +125°C (refer to the datasheet)
- Package: SOT-223