EN
  • EN
  • DE

RC5053MA

Part No RC5053MA
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 291200-RC5053MA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC5053MA CAD Model

Description

The RC5053MA is a fixed output linear regulator manufactured by Fairchild/ON Semiconductor. It's designed to provide a stable and regulated voltage output for various electronic circuits. Linear regulators are essential components in power management, ensuring that devices receive the correct voltage levels for optimal performance and protection against voltage fluctuations.

Applications:

  • Power supplies for microcontrollers and microprocessors: Provides a stable voltage source for reliable operation.
  • Voltage regulation in consumer electronics: Used in devices like TVs, audio equipment, and home appliances.
  • Post-regulation for switching power supplies: Improves the output voltage regulation of switching power supplies.
  • Battery-powered devices: Efficiently regulates voltage from batteries to power sensitive components.
  • Industrial control systems: Provides a stable voltage reference in automation and control applications.

Features:

  • Fixed Output Voltage: Provides a precisely regulated output voltage.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds safe limits.
  • Short Circuit Protection: Prevents damage from short circuits on the output.
  • High Accuracy: Delivers a consistent and accurate output voltage.

Benefits:

  • Stable Power Supply: Ensures consistent voltage for connected devices, improving reliability.
  • Protection Against Damage: Built-in protection features prevent damage from overcurrent, overheating, and short circuits.
  • Efficient Voltage Regulation: Low dropout voltage maximizes efficiency in battery-powered and low-voltage applications.
  • Simple Implementation: Easy to integrate into existing circuits with minimal external components.
  • Compact Size: Allows for use in space-constrained applications.

Additional Details:

The RC5053MA's performance specifications, such as specific output voltage, dropout voltage, and maximum output current, are typically detailed in the product datasheet. This data sheet contains crucial information regarding thermal resistance, package type, and recommended operating conditions. Ensure to consult the official datasheet for precise electrical characteristics and application guidelines when designing this regulator into your circuit.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess