EN
  • EN
  • DE

RFD16N06SM9A

Part No RFD16N06SM9A
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088192-RFD16N06SM9A
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFD16N06SM9A CAD Model

Description

The RFD16N06SM9A is an N-Channel enhancement mode power MOSFET from ON Semiconductor (formerly Fairchild Semiconductor). This device is produced using advanced PowerTrench® technology, specifically designed to minimize on-state resistance while maintaining superior switching performance. This MOSFET is well-suited for high-efficiency power management applications.

Applications:

  • DC-DC converters
  • Synchronous rectification in power supplies
  • Motor control
  • Load switching
  • Solid state relays

Features:

  • Low on-resistance: Minimizes conduction losses, improving efficiency.
  • High switching speed: Reduces switching losses, enabling higher frequency operation.
  • Avalanche rated: Offers improved ruggedness and reliability.
  • RoHS compliant: Environmentally friendly construction.
  • Pb-Free packaging: Complies with environmental standards.

Benefits:

  • Increased efficiency: Lower on-resistance and faster switching speed contribute to higher overall system efficiency.
  • Reduced heat dissipation: Lower losses result in less heat generation, simplifying thermal management.
  • Improved reliability: Avalanche rating enhances device robustness and longevity.
  • Simplified design: Easy to drive and implement in various power circuits.
  • Compact size: Allows for miniaturization of power supply designs.

Additional Details:

The RFD16N06SM9A features a drain-source voltage (VDSS) of 60V and a continuous drain current (ID) of 16A. Its typical on-resistance (RDS(on)) is very low, which minimizes power dissipation. The device is available in a surface-mount package, optimizing board space utilization. The gate threshold voltage is designed to be easily driven by standard logic level signals. This MOSFET is designed for optimal performance in synchronous rectification and other high-frequency switching applications.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Chilisin
Lowest to $0.0084
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Eaton / Cutler Hammer
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Ericsson
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess