EN
  • EN
  • DE

RV4140AN

Part No RV4140AN
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Description Low Power Two-Wire Ground Fault Interrupter Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 303232-RV4140AN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RV4140AN CAD Model

Description

The RV4140AN is a low-power Real-Time Clock (RTC) IC manufactured by Fairchild/ON Semiconductor. It's designed to provide accurate timekeeping with minimal power consumption, making it ideal for battery-powered applications.

Applications

  • Battery-powered devices
  • Embedded systems
  • Data loggers
  • Time-stamping applications
  • Portable instruments

Features

  • Real-Time Clock (RTC): Maintains accurate time and date information.
  • Low Power Consumption: Minimizes power consumption for extended battery life.
  • I2C Interface: Enables easy communication with a microcontroller or other devices.
  • Programmable Alarm: Allows setting an alarm to trigger an event at a specific time.
  • Backup Battery Input: Provides a connection for a backup battery to maintain timekeeping during power outages.
  • 32.768 kHz Crystal Oscillator: Uses a standard crystal oscillator for accurate timekeeping.

Benefits

  • Accurate Timekeeping: Provides reliable time and date information.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Easy Integration: I2C interface simplifies connection to microcontrollers.
  • Alarm Functionality: Enables time-based events and scheduling.
  • Data Protection: Backup battery ensures timekeeping during power interruptions.

Additional Details

The RV4140AN typically operates from a voltage range of 1.8V to 5.5V. The I2C address is configurable, allowing multiple RTCs to be used on the same bus. The device also includes features such as automatic leap year correction. Detailed information on register settings, power consumption characteristics, and package options can be found in the Fairchild/ON Semiconductor datasheet.

You May Also Be Interested in

Zilog
Need more? Email Us
Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess