EN
  • EN
  • DE

54LS194DMQB

Part No 54LS194DMQB
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231980-54LS194DMQB
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS194DMQB CAD Model

Description

The 54LS194DMQB is a 4-Bit Bidirectional Universal Shift Register manufactured by Fairchild Semiconductor (now part of ON Semiconductor). The '54LS' designation indicates that it belongs to the low-power Schottky TTL logic family, offering a balance between speed and power consumption. The /DMQB suffix indicates a military-grade part, conforming to MIL-STD-883.

Applications

  • Data storage
  • Serial-to-parallel and parallel-to-serial data conversion
  • Arithmetic operations
  • Sequence generation
  • Military and aerospace systems

Features

  • 4-Bit Bidirectional: Capable of shifting data in both left and right directions.
  • Synchronous Operation: All data transfers occur simultaneously on the rising edge of the clock signal.
  • Asynchronous Clear: Provides an immediate reset of the register contents, independent of the clock signal.
  • Parallel Load Capability: Allows data to be loaded into the register in parallel.
  • Low Power Schottky TTL: Offers a good balance between speed and power consumption.
  • MIL-STD-883 Compliant: Suitable for use in high-reliability applications (indicated by the /DMQB suffix).

Benefits

  • Versatile Data Manipulation: Can be used for a wide range of data processing tasks.
  • Simplified System Design: Provides a compact and efficient solution for shift register applications.
  • Reduced Power Consumption: Helps to extend battery life in portable devices.
  • Enhanced System Reliability: Ensures robust operation in demanding environments.
  • Compliance with military standards: Guarantees high quality and reliability for critical applications.

Additional Details

The 54LS194DMQB operates from a 5V power supply. The mode control inputs (S0 and S1) determine the direction of the shift (left, right, parallel load, or hold). It is designed to be pin-compatible with other shift registers in the 54/74LS family, simplifying integration into existing systems. As a military-grade component (/DMQB), it undergoes stringent testing and quality control processes to ensure reliable operation in demanding conditions. The datasheet specifies the maximum clock frequency and propagation delays.

Consult the official ON Semiconductor datasheet for complete electrical characteristics, timing diagrams, and application guidelines. This information is crucial for designing reliable and efficient circuits using this shift register.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Amd
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Panjit
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess