EN
  • EN
  • DE

AD573KNZ

Part No AD573KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR REGISTER 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 10
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage +4.5 V ~ 7 V, -12 V ~ 16.5 V
Voltage - Supply, Digital +4.5 V ~ 7 V, -12 V ~ 16.5 V
Operating Temperature Range 0°C ~ 70°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 767210-AD573KNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD573
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD573KNZ CAD Model

Description

Analog Devices Inc. introduces the AD573KNZ, a high-performance, single-chip analog-to-digital converter (ADC) that offers exceptional accuracy and reliability. This precision ADC is designed to cater to a wide range of applications, including industrial control systems, medical instrumentation, and data acquisition systems where accurate digital representation of analog signals is crucial.

Key Features:

  • Resolution: The AD573KNZ boasts a 10-bit resolution, providing fine granularity in the digital output and ensuring detailed representation of the analog input signal.
  • Conversion Time: With a fast conversion time, this ADC is capable of processing analog signals swiftly, making it ideal for applications that require real-time data processing.
  • Input Voltage Range: It supports a wide input voltage range, which allows it to interface with various sensors and input signals without the need for additional scaling circuitry.
  • Accuracy: The device is known for its high accuracy, minimizing digital conversion errors and ensuring reliable performance in critical applications.
  • Interface: It features a straightforward digital interface that can easily be connected to microprocessors and digital systems, simplifying system design and integration.
  • Supply Voltage: The AD573KNZ operates on a single supply voltage, reducing power requirements and simplifying power supply design.
  • Package: Enclosed in a robust package, the AD573KNZ is designed to withstand harsh environments and maintain its performance over a wide temperature range.

Applications:

The versatility of the AD573KNZ makes it an excellent choice for a variety of applications. Its high-resolution and quick conversion capability are particularly beneficial in:

  • Process control and automation systems
  • Medical diagnostic equipment
  • Data acquisition and signal processing
  • Laboratory instrumentation
  • Industrial measurement devices

With its combination of performance, ease of use, and robustness, the AD573KNZ from Analog Devices Inc. stands out as an ADC solution that can meet the demands of precise analog-to-digital conversion in a multitude of technological environments.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.4765 $83.4765
2+ $68.4938 $136.9876
3+ $66.3536 $199.0608
4+ $64.2122 $256.8488
5+ $62.0720 $310.3600
7+ $55.6514 $389.5598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess