The S1K-NL is a surface-mount rectifier diode manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It is designed for general-purpose rectification in various electronic circuits. This rectifier diode provides reliable performance and is suitable for applications requiring efficient power conversion and voltage rectification.
Applications
- General-purpose rectification
- Freewheeling diodes
- Reverse polarity protection
- DC power supplies
- AC-DC adapters
Features
- High surge current capability
- Low forward voltage drop
- Surface mount package for automated assembly
- Glass passivated junction for high reliability
- RoHS compliant
Benefits
- Efficient power conversion due to low forward voltage drop, reducing power losses and heat generation.
- Enhanced circuit protection with high surge current handling capability, preventing damage from transient voltage spikes.
- Simplified manufacturing process thanks to the surface mount package, enabling efficient automated assembly.
- Increased reliability due to the glass passivated junction, ensuring stable performance over a wide range of operating conditions.
- Environmentally friendly design with RoHS compliance, meeting environmental regulations.
Additional Details
The S1K-NL features a repetitive peak reverse voltage (VRRM) of 800V and a forward current (IF) of 1A. Its forward voltage drop is typically around 1.1V. The device is housed in a DO-214AC (SMA) package. Its high surge current capability protects circuits against transient voltage spikes. The glass-passivated junction contributes to its long-term reliability. Operating temperature ranges from -65°C to +150°C. The compact size of the SMA package allows for efficient use of board space.