The SDS10U60STU is a Schottky Barrier Rectifier manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It is designed for high-frequency switching applications requiring low forward voltage drop and fast switching speeds. This rectifier is commonly used in power supplies, DC-DC converters, and other applications where efficiency is critical.
Applications
- Switching power supplies
- DC-DC converters
- Freewheeling diodes
- Polarity protection
- High-frequency rectification
Features
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- High reliability
- RoHS compliant
Benefits
- Improved efficiency in power conversion
- Reduced power dissipation
- Protection against voltage spikes
- Stable performance over temperature
- Environmentally friendly
Technical Specifications
The SDS10U60STU features a maximum repetitive peak reverse voltage (VRRM) of 60V. The maximum average forward rectified current (IF(AV)) is 10A. The typical forward voltage (VF) is low, contributing to its efficiency. The operating temperature range typically extends from -65°C to +150°C. The device is available in a through-hole package.
This Schottky rectifier is ideal for applications requiring high efficiency and fast switching speeds. Its low forward voltage drop minimizes power losses, while its high surge current capability ensures reliable performance under transient conditions. It is commonly used in power supplies and DC-DC converters for various electronic devices.