The SFR9224 is a P-Channel enhancement mode MOSFET from Fairchild/ON Semiconductor. It is designed for applications requiring efficient power management, offering low on-resistance and fast switching speeds. This MOSFET is commonly utilized in load switching, power management circuits, and DC-DC converters.
Applications
- Load switching
- Power management circuits
- DC-DC converters
- Solid state relays
- Motor control circuits
Features
- P-Channel enhancement mode
- Low on-resistance (RDS(on))
- Fast switching speed
- High avalanche energy
- Simple drive requirements
Benefits
- Improved efficiency in power management applications due to low RDS(on).
- Reduced power loss because of the low gate charge and fast switching.
- Enhanced system reliability due to high avalanche energy capability.
- Simplified design due to simple drive requirements.
- Compact solution for space-constrained applications.
Additional Details
The SFR9224 operates with a gate-source voltage (VGS) typically ranging from -20V. It features a drain-source voltage (VDS) rating of -200V and a continuous drain current (ID) capability of approximately -2.6A. The device is typically available in a TO-220 package, which allows for efficient heat dissipation. The specific RDS(on) value varies depending on the VGS and temperature, but it is generally low, contributing to minimized conduction losses. This MOSFET is lead-free and RoHS compliant, adhering to environmental standards.