EN
  • EN
  • DE

RC5058MA

Part No RC5058MA
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087757-RC5058MA
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC5058MA CAD Model

Description

The RC5058MA is a high-performance, fixed-output voltage regulator manufactured by Fairchild/ON Semiconductor. It is designed to provide a stable and regulated voltage supply for various electronic circuits. This regulator is known for its efficiency and reliability, making it suitable for a wide range of applications.

Applications

  • Microcontroller power supplies: Providing stable power for microcontrollers in embedded systems.
  • Industrial control systems: Used in industrial equipment requiring a precise voltage source.
  • Consumer electronics: Powering various components in devices like TVs, audio equipment, and set-top boxes.
  • Instrumentation: Supplying regulated voltage to sensitive measurement and testing equipment.
  • Automotive electronics: Providing stable power in automotive control units and sensor interfaces.

Features

  • Fixed output voltage: Provides a stable and pre-defined output voltage.
  • High efficiency: Minimizes power loss and heat generation.
  • Overcurrent protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Thermal shutdown: Prevents overheating by automatically shutting down the regulator when the temperature exceeds a safe limit.
  • Short-circuit protection: Protects the regulator from damage due to short circuits at the output.

Benefits

  • Stable power supply: Ensures reliable operation of connected electronic circuits.
  • Reduced power consumption: Improves overall system efficiency and reduces energy costs.
  • Enhanced system reliability: Protects against damage from overcurrent, overheating, and short circuits.
  • Simplified design: Easy to integrate into various electronic designs due to its fixed output voltage and protection features.
  • Long lifespan: Robust design and protection features contribute to a long service life.

Technical Specifications

While specific technical specifications vary depending on the exact variant of the RC5058MA, typical parameters include:

  • Output Voltage: 5V, 3.3V, or other fixed voltages
  • Output Current: Up to 1A
  • Input Voltage Range: Typically between 6V and 12V depending on the output voltage
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: TO-220, SOIC, or other surface-mount packages

It is crucial to consult the specific datasheet for the exact RC5058MA variant to determine its precise specifications and operating characteristics.

You May Also Be Interested in

Eaton / Cutler Hammer
Need more? Email Us
Ricoh
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Qualcomm
Lowest to $3.2640
Chilisin
Lowest to $0.0084
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess