EN
  • EN
  • DE

KA78M15RTM

Part No KA78M15RTM
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992506-KA78M15RTM
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA78M15RTM CAD Model

Description

The KA78M15RTM is a three-terminal positive voltage regulator designed to provide a stable and regulated 15V output. It is part of the 78Mxx series of linear voltage regulators, known for their simplicity and ease of use. This regulator is suitable for a wide range of applications requiring a fixed 15V supply with moderate current requirements.

Applications

  • Power supplies for small electronic circuits
  • Voltage regulation for microcontroller applications
  • Post-regulation for switching power supplies
  • General-purpose voltage regulation
  • Battery chargers

Features

  • Output voltage: 15V
  • Output current: 0.5A (500mA)
  • Internal thermal overload protection
  • Short circuit current limiting
  • Output transistor safe area compensation
  • TO-220 package

Benefits

  • Stable output voltage: Provides a consistent 15V output, ensuring reliable operation of connected devices.
  • Overload protection: Internal thermal overload protection and short-circuit current limiting prevent damage to the regulator and the connected circuitry.
  • Ease of use: Simple three-terminal design requires minimal external components.
  • Cost-effective: Linear regulators are generally more affordable than switching regulators for low to medium current applications.
  • Reliable operation: Output transistor safe area compensation ensures stable operation under various load conditions.

The KA78M15RTM is a dependable and easy-to-use linear voltage regulator ideal for applications requiring a regulated 15V supply up to 0.5A. Its built-in protection features and simple design make it a popular choice for various electronic projects and power supply applications. While less efficient than switching regulators, its simplicity and cost-effectiveness make it a suitable option when efficiency is not a primary concern.

You May Also Be Interested in

Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
TT Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
TT Electronics
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess