The SFR9310TF is a P-Channel enhancement mode MOSFET from Fairchild/ON Semiconductor. It's designed for applications requiring efficient and reliable power management, offering a low on-resistance and fast switching characteristics. This MOSFET is typically used in applications such as DC-DC converters, power load switching, and power management in portable devices.
Applications
- DC-DC converters
- Power load switching
- Power management in portable devices
- Battery management systems
- Solid state relays
Features
- P-Channel enhancement mode MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- Logic-level gate drive
- Surface mount package (TF)
Benefits
- Improved efficiency in power conversion applications due to its low RDS(on).
- Reduced power loss through fast switching, resulting in cooler operation.
- Simplified design with logic-level gate drive compatibility.
- Compact and efficient solution for surface mount applications.
- Enhanced thermal performance due to optimized package design.
Additional Details
The SFR9310TF typically features a drain-source voltage (VDS) rating of -30V. The continuous drain current (ID) capability is around -5.6A. The gate-source voltage (VGS) can typically range from -25V. It is packaged in a surface mount package, optimizing space and thermal performance. The RDS(on) value is generally low, depending on the VGS and temperature, minimizing conduction losses. This MOSFET is generally lead-free and RoHS compliant, ensuring adherence to environmental regulations.