EN
  • EN
  • DE

SFW9Z14TM

Part No SFW9Z14TM
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 319447-SFW9Z14TM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFW9Z14TM CAD Model

Description

The SFW9Z14TM is a P-Channel enhancement mode MOSFET from Fairchild/ON Semiconductor, designed for power switching applications. It offers a combination of low on-resistance (RDS(on)) and fast switching speeds, making it suitable for DC-DC converters, power management systems, and motor control circuits. The P-channel configuration simplifies the gate drive requirements in certain topologies.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Power Management Circuits: Employed in battery management systems and load switching applications.
  • Motor Control: Found in applications requiring efficient control of DC motors.
  • Solid State Relays: Can be used as a solid state switch.
  • Power Inverters: Utilized in converting DC power to AC power.

Features:

  • P-Channel Enhancement Mode: Allows for easy driving and control with simplified gate drive circuits.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances overall performance.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • Lead Free Package: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching reduce power losses.
  • Simplified Driving Circuitry: P-Channel configuration simplifies gate drive requirements.
  • Enhanced Reliability: High avalanche energy provides protection against voltage transients.
  • Reduced Heat Dissipation: Lower RDS(on) results in less heat generation.
  • Environmentally Friendly: Lead-free package complies with RoHS standards.

Additional Details:

The SFW9Z14TM typically has a drain-source voltage (VDS) rating of -60V and a continuous drain current (ID) rating that varies depending on temperature. Its gate threshold voltage (VGS(th)) is typically between -2V and -4V. It is generally available in a surface mount package such as a DPAK (TO-252). Detailed specifications, including thermal resistance, gate charge, and input capacitance, can be found in the manufacturer's datasheet. When designing with this MOSFET, it's important to consider thermal management to prevent overheating and ensure long-term reliability. Always consult the latest datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us
Samsung
Lowest to $5.8755
Sunlord
Lowest to $0.0404
Broadcom Limited
Lowest to $39.1695
NXP / Nexperia
Need more? Email Us
Sunlord
Lowest to $0.0658
Freescale Semiconductor - NXP
Lowest to $7.4093
Samsung
Lowest to $11.2613
Broadcom Limited
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess