EN
  • EN
  • DE

SGH5N120RUFDTU

Part No SGH5N120RUFDTU
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 320041-SGH5N120RUFDTU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGH5N120RUFDTU CAD Model

Description

The SGH5N120RUFDTU is a 1200V, 5A N-Channel IGBT (Insulated Gate Bipolar Transistor) from Fairchild/ON Semiconductor. This device is designed for high-voltage, high-current switching applications that require a combination of MOSFET-like gate drive characteristics and bipolar transistor-like high current and low saturation voltage capabilities. The IGBT is optimized for fast switching speeds and low losses.

Applications

  • Induction Heating
  • Welding Machines
  • Uninterruptible Power Supplies (UPS)
  • Motor Control
  • Power Factor Correction (PFC)

Features

  • High Voltage: 1200V Collector-Emitter Voltage (VCE).
  • Low Saturation Voltage: Reduces conduction losses.
  • Fast Switching Speed: Minimizes switching losses.
  • High Input Impedance: Simplifies gate drive requirements.
  • Temperature Compensating Behavior: Enhances stability and reliability.

Benefits

  • Improved Efficiency: Lower conduction and switching losses contribute to higher overall efficiency.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, simplifying thermal management.
  • Simplified Circuit Design: Easy gate drive requirements simplify the design of gate drive circuits.
  • Increased Reliability: Rugged design ensures stable operation under various operating conditions.
  • Higher Power Density: Enables smaller and more compact designs.

Additional Details

The SGH5N120RUFDTU is typically supplied in a TO-220 package. It is designed for operation over a wide temperature range. The device's fast switching speed and low saturation voltage make it an excellent choice for high-frequency applications. The high input impedance simplifies the design of the gate drive circuit, reducing component count and cost. This IGBT is well-suited for applications requiring high voltage and high current switching capabilities with low losses.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0404
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Lowest to $11.2613
Samsung
Lowest to $5.8755
Texas Instruments
Need more? Email Us
Broadcom Limited
Lowest to $39.1695
Sunlord
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess