EN
  • EN
  • DE

SGW23N60UFTM

Part No SGW23N60UFTM
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Description Not available to order 600V/12A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001337-SGW23N60UFTM
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGW23N60UFTM CAD Model

Description

The SGW23N60UFTM is a 600V, 23A N-Channel MOSFET from Fairchild/ON Semiconductor. This MOSFET is designed for high-voltage, high-speed switching applications and is characterized by its ultra-fast recovery body diode, making it suitable for hard-switching topologies.

Applications

  • Power factor correction (PFC) circuits
  • Half-bridge and full-bridge converters
  • Uninterruptible power supplies (UPS)
  • Welding machines
  • Induction heating
  • Solar inverters
  • Motor drives

Features

  • Voltage Rating: 600V Drain-Source Voltage (VDS).
  • Current Rating: 23A Continuous Drain Current (ID).
  • Ultra-Fast Recovery Diode: Reduces switching losses and improves efficiency.
  • Low On-Resistance: Minimizes conduction losses.
  • Avalanche Rated: Ensures ruggedness and reliability.
  • TO-247 Package: Designed for efficient heat dissipation.

Benefits

  • High Efficiency: Reduces power losses in switching applications.
  • Improved Reliability: Robust design ensures long-term performance.
  • Simplified Design: Ultra-fast recovery diode simplifies design of hard-switching circuits.
  • Enhanced Thermal Performance: TO-247 package facilitates efficient heat removal.
  • Reduced EMI: Fast switching characteristics help minimize electromagnetic interference.

Technical Specifications

The SGW23N60UFTM has a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) of 23A. Its on-resistance (RDS(on)) is typically low, minimizing conduction losses. The gate charge (Qg) is also optimized for fast switching speeds. The operating temperature range and other detailed electrical characteristics are specified in the Fairchild/ON Semiconductor datasheet. The package is TO-247 for effective heat dissipation.

In summary, the Fairchild/ON Semiconductor SGW23N60UFTM is a high-performance MOSFET designed for demanding switching applications. Its ultra-fast recovery diode, low on-resistance, and robust design make it an excellent choice for improving efficiency and reliability in power electronics systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Shikues
Lowest to $0.0318
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Shikues
Lowest to $0.0428

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess