EN
  • EN
  • DE

SMCJ24A-NL

Part No SMCJ24A-NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985043-SMCJ24A-NL
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMCJ24A-NL CAD Model

Description

The SMCJ24A-NL is a Transient Voltage Suppressor (TVS) diode manufactured by Fairchild/ON Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. The 'SMCJ' indicates the package type (Surface Mount), '24A' refers to the standoff voltage of 24V, and 'NL' signifies specific manufacturing or packaging details.

Applications:

  • I/O protection
  • Power supply protection
  • Data line protection
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment

Features:

  • Unidirectional TVS Diode: Provides protection against positive transient voltages.
  • Fast Response Time: Reacts quickly to transient voltage events, minimizing damage.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event.
  • Surface Mount Package: Facilitates easy assembly and integration into circuit boards.

Benefits:

  • Enhanced Circuit Protection: Protects sensitive components from damage due to voltage transients.
  • Improved System Reliability: Reduces the risk of system failures caused by transient voltage events.
  • Extended Product Lifespan: Prolongs the lifespan of electronic devices by preventing damage from voltage surges.
  • Simplified Design: Simplifies circuit protection design.
  • Cost-Effective Solution: Provides a cost-effective means of protecting against voltage transients.

Additional Details:

The SMCJ24A-NL is commonly used in applications where protection against voltage transients is critical. Its fast response time and high surge capability ensure that sensitive components are protected from damage during transient events. The low clamping voltage limits the voltage across the protected circuit, preventing overvoltage stress. The surface mount package allows for easy assembly and integration into circuit boards. The diode's unidirectional characteristic provides protection against positive transient voltages. The specific electrical characteristics, such as peak pulse power and clamping voltage, should be consulted for precise design considerations.

You May Also Be Interested in

Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess