EN
  • EN
  • DE
  • IT

SMCJ6V5CA

Part No SMCJ6V5CA
Manufacturer Fairchild/ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 6.5VWM 11.2VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6.5V
Minimum Breakdown Voltage 7.22V
Max Clamping Voltage 11.2V
Peak Pulse Current(Ippm) 133.9A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Mounting SMD (SMT)
Case / Package SMC (DO-214AB)
Win Source Part Number 064934-SMCJ6V5CA
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian SMCJ6V5CA CAD Model

Description

The SMCJ6V5CA is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Fairchild Semiconductor, which is now part of ON Semiconductor. This TVS diode is designed to protect sensitive electronic components from voltage transients induced by various sources, including lightning, electrostatic discharge (ESD), and inductive load switching. This specific part is a bidirectional TVS diode, meaning it provides overvoltage protection in both directions.

Applications

  • I/O Port Protection
  • Data Line Protection
  • Power Supply Protection
  • Industrial Control Equipment
  • Automotive Electronics
  • Consumer Electronics

Features

  • Surface Mount Package: Designed for automated assembly and efficient use of board space.
  • Bidirectional: Protects against both positive and negative voltage transients.
  • 3000W Peak Pulse Power Capability: Provides robust protection against high-energy transients.
  • Glass Passivated Junction: Ensures reliable performance and stable characteristics.
  • Low Leakage Current: Minimizes power consumption in normal operation.
  • Fast Response Time: Quickly responds to transient voltage events.
  • Excellent Clamping Capability: Limits the voltage across the protected circuit.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced System Reliability: Prevents damage from overvoltage conditions, increasing the lifespan of the equipment.
  • Reduced Downtime: Minimizes equipment downtime caused by transient voltage events.
  • Improved Product Safety: Protects electronic circuits from stress caused by overvoltage, improving safety.
  • Simplified Design: Easier to implement than alternative protection schemes.
  • Cost-Effective Solution: Offers a cost-effective way to protect electronic components from transient voltages.

Additional Details

The SMCJ6V5CA has a standoff voltage of 6.5V and a breakdown voltage around 7.22V. The clamping voltage is designed to keep the voltage across the protected component at a safe level during a transient event. It is packaged in an SMC (DO-214AB) package, suitable for surface mounting on printed circuit boards. The operating temperature range is typically from -65°C to +150°C. For specific electrical characteristics, such as peak pulse current (Ipp) and clamping voltage at specific test currents, consult the ON Semiconductor datasheet.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess