EN
  • EN
  • DE

SSI10N60BTU

Part No SSI10N60BTU
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 340962-SSI10N60BTU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSI10N60BTU CAD Model

Description

The SSI10N60BTU is a high-voltage N-channel MOSFET from Fairchild Semiconductor (now ON Semiconductor). This MOSFET is designed for high-efficiency switching applications, offering a robust performance in demanding power circuits. It’s particularly well-suited for applications requiring high voltage blocking capability and fast switching speeds.

Applications:

  • Switch Mode Power Supplies (SMPS): Used as the primary switching element in AC-DC power supplies for various electronic devices.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide backup power during power outages.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve the power factor of electronic devices.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.
  • Motor Control: Used in motor control applications, particularly for high-voltage motor driving.

Features:

  • High Voltage Capability: The SSI10N60BTU has a high drain-source voltage rating (VDS), typically around 600V, making it suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Features a low RDS(on) value, minimizing conduction losses and improving efficiency.
  • Fast Switching Speed: Designed for fast switching performance, reducing switching losses and improving overall efficiency.
  • Avalanche Ruggedness: Avalanche rated, providing enhanced reliability in demanding applications.
  • High Current Capability: Capable of handling high drain current, suitable for high-power applications.

Benefits:

  • Improved Efficiency: Low RDS(on) and fast switching speed contribute to higher efficiency in power conversion applications, reducing energy consumption and heat dissipation.
  • Enhanced Reliability: Avalanche ruggedness and high voltage capability enhance the reliability and robustness of the MOSFET in harsh operating conditions.
  • Reduced System Cost: High performance characteristics allow for smaller heat sinks and simpler designs, reducing overall system cost.
  • Compact Design: Available in a through-hole package, which is convenient for prototyping and some production environments.
  • Simplified Thermal Management: Lower conduction and switching losses result in reduced heat generation, simplifying thermal management requirements.

Additional Details:

The SSI10N60BTU typically comes in a TO-220 package. Key specifications include a drain-source voltage (VDS) of 600V, a gate-source voltage (VGS) of ±30V, and a continuous drain current (ID) that varies depending on the case temperature (typically around 10A). The RDS(on) is typically a few ohms at a specified gate-source voltage and drain current. It's crucial to consult the datasheet for specific operating conditions and maximum ratings to ensure safe and reliable operation.

The device is also lead-free and RoHS compliant, aligning with environmental regulations.

You May Also Be Interested in

Samsung
Lowest to $5.8755
Sunlord
Lowest to $0.0404
Broadcom Limited
Lowest to $39.1695
Samsung
Lowest to $11.2613
M/A-Com Technology Solutions
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess