EN
  • EN
  • DE

SSP3N90A

Part No SSP3N90A
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description Advanced Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1259675-SSP3N90A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSP3N90A CAD Model

Description

The SSP3N90A is a high-voltage N-channel MOSFET manufactured by Fairchild Semiconductor (now part of ON Semiconductor). It is designed for high-efficiency switching applications, such as power supplies and motor control circuits. This MOSFET features a fast switching speed and low on-resistance, making it suitable for use in demanding applications.

Applications:

  • Switching Power Supplies: Used as a switching element in power supplies to efficiently convert DC voltage to a different DC voltage.
  • Motor Control Circuits: Controlling the speed and direction of DC motors.
  • DC-DC Converters: Used in DC-DC converters to efficiently convert DC voltage to a different DC voltage.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.
  • Uninterruptible Power Supplies (UPS): Providing backup power in the event of a power outage.

Features:

  • High Voltage Capability: Withstands high voltages without breakdown.
  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche Energy Rated: Withstands avalanche breakdown without damage.
  • High Ruggedness: Designed for robust operation in harsh environments.

Benefits:

  • Improved Efficiency: Reduces power loss and improves the overall efficiency of power supplies and converters.
  • Enhanced System Reliability: Provides reliable operation in demanding applications.
  • Reduced Heat Dissipation: Minimizes heat generation, reducing the need for heat sinks.
  • Increased System Performance: Improves the performance of power supplies and converters.
  • Cost Savings: Reduces energy consumption and extends the lifespan of electronic equipment.

The SSP3N90A operates by controlling the flow of current between the drain and source terminals based on the voltage applied to the gate terminal. Its low on-resistance minimizes power loss during conduction, improving efficiency. The fast switching speed enables high-frequency operation and reduces switching losses. The avalanche energy rating allows it to withstand transient voltage spikes without damage. Its robust design ensures reliable operation in harsh environments.

The SSP3N90A is a reliable and efficient high-voltage N-channel MOSFET that can help improve the performance and efficiency of power supplies, motor control circuits, and DC-DC converters. Its low on-resistance, fast switching speed, and avalanche energy rating make it an ideal choice for demanding applications.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Lowest to $259.7015
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess