EN
  • EN
  • DE

TIL113SR2M

Part No TIL113SR2M
Manufacturer Fairchild/ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Fairchild Semiconductor
Win Source Part Number 217048-TIL113SR2M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIL113SR2M CAD Model

Description

The TIL113SR2M is a single-channel, high-voltage, electrically isolated NPN phototransistor optocoupler. Manufactured by Fairchild/ON Semiconductor, this optocoupler offers a robust solution for isolating sensitive circuitry from high-voltage signals, providing a crucial safety barrier and preventing ground loops.

Applications

  • Digital Logic Inputs: Used for isolating digital logic inputs from noisy or high-voltage environments.
  • Microprocessor Input/Output Isolation: Provides isolation between a microprocessor and external devices.
  • Noise Isolation in Instrumentation: Helps to reduce noise coupling in sensitive measurement equipment.
  • Power Supply Feedback Control: Used in power supply feedback circuits to maintain stability while isolating the control circuitry.
  • Industrial Control Systems: Isolates control signals in industrial environments, protecting control systems from voltage spikes and electrical interference.

Features

  • High Isolation Voltage: Offers high isolation voltage, providing a safety barrier between input and output circuits. This is critical for protecting personnel and equipment.
  • Current Transfer Ratio (CTR): Provides a specific current transfer ratio, ensuring efficient signal transfer.
  • NPN Phototransistor Output: Uses an NPN phototransistor as the output, providing a simple and reliable switching mechanism.
  • Compact Package: Available in a compact package for easy integration into existing and new designs.
  • High-Speed Switching: Enables fast switching speeds suitable for various applications.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness and reducing hazardous substances.

Benefits

  • Enhanced Safety: The high isolation voltage significantly enhances safety by preventing high-voltage signals from reaching sensitive control circuits.
  • Reduced Noise: Isolating signals reduces the impact of noise and ground loops, leading to cleaner and more accurate data transmission.
  • Improved System Reliability: Robust isolation prevents damage from voltage spikes and interference, improving the overall reliability of the system.
  • Simplified Design: The compact package and ease of use simplify the design process, allowing for faster and more efficient integration.
  • Compliance: RoHS compliance ensures that the component meets environmental regulations, making it suitable for a wide range of applications.

Additional Details

The TIL113SR2M operates over a wide temperature range. The exact specifications, such as the isolation voltage and CTR, can vary slightly depending on the specific datasheet revision from Fairchild/ON Semiconductor. Designers should always consult the latest datasheet for detailed electrical characteristics, including voltage and current ratings, switching speeds, and temperature specifications. This optocoupler is often used in applications where galvanic isolation is required to protect sensitive circuits or to interface between circuits with different ground potentials. The "SR2M" suffix typically denotes specific packaging or reel options.

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess