EN
  • EN
  • DE

TLV71310PDBVR

Part No TLV71310PDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1V
Dropout Voltage-Max 1.02V @ 150mA
Output Current 150mA
Operating Supply Current 75μA
PSRR 70dB to 55dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109705-TLV71310PDBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV71310PDBVR CAD Model

Description

Product Overview: TLV71310PDBVR from Texas Instruments

The TLV71310PDBVR is a high-performance, low-dropout (LDO) voltage regulator from the reputable semiconductor manufacturer Texas Instruments (TI). This device is tailored for applications requiring a low power consumption and a stable voltage supply. The TLV71310PDBVR is an ideal choice for powering sensitive electronic components in a variety of consumer, industrial, and portable devices.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.0V, which is suitable for low-voltage operations in modern electronic circuits.
  • High Accuracy: It offers excellent regulation with an accuracy level of 2%, ensuring reliable performance for critical applications.
  • Low Dropout: With a low dropout voltage, the TLV71310PDBVR can maintain a stable output even when the input-to-output voltage difference is minimal, making it highly efficient in battery-operated devices.
  • Current Capacity: The regulator can deliver up to 150 mA of output current, which is sufficient for a wide range of applications.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the device and the system from damage due to overheating.
  • Overcurrent Protection: The built-in current limit feature prevents damage to the regulator and the load in the event of an overcurrent condition.

Applications

The TLV71310PDBVR is versatile and can be used in various applications, including but not limited to:

  • Portable electronics such as smartphones, tablets, and wearables
  • Healthcare devices like portable medical equipment and fitness trackers
  • Power management solutions for sensors and IoT devices
  • Consumer electronics such as cameras, audio players, and gaming devices

Package and Availability

The TLV71310PDBVR is offered in a compact SOT-23-5 package, which is ideal for space-constrained applications. The device's small footprint allows for easy integration into system designs without compromising performance. Texas Instruments provides comprehensive technical support and documentation, ensuring that designers can implement the TLV71310PDBVR with confidence in their projects.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2188 $50.3240
560+ $0.1795 $100.5200
865+ $0.1739 $150.4235
1,190+ $0.1683 $200.2770
1,540+ $0.1627 $250.5580
2,060+ $0.1459 $300.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess