EN
  • EN
  • DE

BQ24103ARHLRG4

Part No BQ24103ARHLRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SYNCHRONOUS SWITCHMODE, LI-ION AND LI-POLYMER CHARGE-MANAGEMENT IC WITH INTEGRATED POWER FETs (bqSWITCHER™)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series bqSWITCHER
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 ~ 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 8.4V
Voltage Supply MAX 16V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3.5x4.5)
Win Source Part Number 1154135-BQ24103ARHLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq24103
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24103ARHLRG4 CAD Model

Description

Product Overview: BQ24103ARHLRG4

The BQ24103ARHLRG4 is a highly integrated and efficient charge management device produced by Texas Instruments, a leader in semiconductor solutions. This advanced single-cell Li-ion battery charger is designed to be used in a wide range of portable applications. Its compact form factor and sophisticated features make it an ideal choice for space-constrained environments.

Key Features:

  • Charge Management: This device provides precise charge management for single-cell lithium-ion batteries, ensuring that the battery is charged safely and efficiently.
  • Integrated PowerFET: The BQ24103ARHLRG4 includes an integrated Power Field-Effect Transistor (PowerFET) for high-efficiency charging, reducing external component count and system cost.
  • Programmable Charge Parameters: Users can program the charge current, pre-charge current, and termination current threshold, allowing for customization to specific battery requirements.
  • Charge Status Indicators: LED status indicators provide visual feedback on the charging process, including pre-charge, fast charge, and charge termination states.
  • Thermal Regulation: The device features a thermal regulation mechanism that protects against overheating, ensuring reliable operation under various temperature conditions.
  • High-Accuracy Voltage and Current Regulation: The BQ24103ARHLRG4 maintains tight regulation on both the output voltage and current, delivering consistent and safe charging cycles.

Applications:

This charge management device is suitable for a myriad of portable devices such as smartphones, tablets, digital cameras, handheld gaming systems, and other USB-powered gadgets. Its versatility and reliability make it a go-to solution for designers looking to optimize their power management systems.

Technical Specifications:

Parameter Value
Battery Type Li-ion
Input Voltage 4.5V to 28V
Charge Current (max) 3A
Package Type VQFN-20
Operating Temperature -40°C to +85°C

With its robust feature set and Texas Instruments' commitment to quality, the BQ24103ARHLRG4 stands out as a superior choice for efficient and reliable battery charging solutions.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,450 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess