EN
  • EN
  • DE

DAC38J84IAAVR

Part No DAC38J84IAAVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Digital-to-Analog Converters
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Reel - TR
Package 144-FBGA, FCBGA
Manufacturer Package 144-FCBGA (10x10)
Win Source Part Number 1166462-DAC38J84IAAVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC38J84
Introduction Date January 17, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC38J84IAAVR CAD Model

Description

Texas Instruments DAC38J84IAAVR Product Overview

The Texas Instruments DAC38J84IAAVR is a high-performance, quad-channel, 16-bit digital-to-analog converter (DAC) that serves a wide array of applications ranging from telecommunications to advanced radar systems. With its cutting-edge technology, this component is designed to meet the demanding requirements of high-speed signal processing.

Key Features

  • High-Speed Performance: The DAC38J84IAAVR offers an impressive maximum sampling rate of 2.5 GSPS (giga-samples per second), which enables the generation of high-frequency signals with excellent dynamic range.
  • Quad-Channel Integration: Integrating four DAC channels into a single device not only saves space but also simplifies design by reducing the number of components required on the circuit board.
  • Flexible Data Interface: The device supports JESD204B serial interface, which provides a high-speed data connection and simplifies the layout of printed circuit boards by reducing the number of digital input/output connections needed.
  • High Integration: It includes integrated complex digital modulation capabilities, reducing the need for external components and simplifying system design.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC38J84IAAVR operates with a low power consumption, making it ideal for applications where power efficiency is crucial.

Applications

  • Wireless Communications Infrastructure
  • Direct Digital Synthesis (DDS)
  • Electronic Warfare and Radar Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

With its robust feature set, the DAC38J84IAAVR from Texas Instruments is an excellent choice for designers looking to leverage high-speed, high-precision digital-to-analog conversion in their next-generation systems. The device's reliability and performance are backed by Texas Instruments' reputation for delivering quality semiconductor products across industries.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their technical support for further assistance.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $214.6135 $214.6135
2+ $192.4121 $384.8242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 215 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess