EN
  • EN
  • DE

TIP3132C

Part No TIP3132C
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099331-TIP3132C
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIP3132C CAD Model

Description

The TIP3132C is a bipolar junction transistor (BJT) manufactured by Fairchild Semiconductor (now part of ON Semiconductor). It is an NPN transistor designed for general-purpose amplifier and switching applications. This transistor is widely used in various electronic circuits due to its robust characteristics and ease of use.

Applications

  • Audio Amplifiers: Used as amplification stages in audio amplifier circuits.
  • Switching Regulators: Employed in switching power supplies and voltage regulators.
  • Motor Control Circuits: Utilized to control small DC motors.
  • General Purpose Switching: Used for switching loads in various electronic systems.
  • Lighting Control: Used in lighting circuits for dimming or switching lights.

Features

  • NPN Bipolar Transistor: Standard NPN configuration for easy integration into circuits.
  • High Collector Current: Capable of handling significant collector current.
  • Low Saturation Voltage: Ensures efficient switching with minimal voltage drop.
  • High Collector-Emitter Voltage: Can withstand relatively high collector-emitter voltages.
  • TO-220 Package: Comes in a standard TO-220 package for easy mounting and heat dissipation.

Benefits

  • Versatile Application: Suitable for a wide range of applications due to its general-purpose characteristics.
  • Easy to Use: Standard NPN configuration simplifies circuit design and implementation.
  • Efficient Switching: Low saturation voltage minimizes power loss during switching.
  • Reliable Operation: Designed for reliable and consistent performance.
  • Cost-Effective: Provides a cost-effective solution for amplification and switching needs.

Additional Details

The TIP3132C typically has a collector current rating of several amperes and a collector-emitter voltage rating of several tens of volts. The exact specifications can be found in the manufacturer's datasheet. The TO-220 package allows for the use of a heatsink to improve thermal performance, especially when operating at higher power levels. It is essential to consult the datasheet for detailed electrical characteristics, such as DC current gain (hFE), saturation voltages, and thermal resistance, to ensure proper application design and safe operation.

You May Also Be Interested in

ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
E2V
Multi Channel Receiver/Transmitter 132-Pin CQFP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess