EN
  • EN
  • DE
  • IT

TMC2242AR2C1

Part No TMC2242AR2C1
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Filters - Active
Description DIGITAL FILTER, 12-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Filter Type Half Band
Frequency - Cutoff or Center 40MHz
Number of Filters 1
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 372246-TMC2242AR2C1
Ultra Librarian 3D Model Ultra Librarian TMC2242AR2C1 CAD Model

Description

The TMC2242AR2C1 is an active interface filter with a half band filter type.

  • Usage: Commonly used in electronic circuits that require signal filtering and conditioning
  • Filter Type: Half band
  • Cutoff Frequency: 40MHz
  • Supply Voltage: 4.75V to 5.25V
  • Package Type: Surface mount, 44-LCC (J-Lead)
  • Manufacturer: Fairchild/ON Semiconductor
  • Status: Active

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess