EN
  • EN
  • DE

TMC2250H5C

Part No TMC2250H5C
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100268-TMC2250H5C
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMC2250H5C CAD Model

Description

The TMC2250H5C is a power MOSFET manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It is designed for high-efficiency switching applications, providing a balance of low on-resistance and gate charge.

Applications:

  • DC-DC converters: Used in various power supplies and voltage regulators.
  • Motor drives: Found in applications requiring efficient power switching for motor control.
  • Synchronous rectification: Implemented in power supplies to improve efficiency.
  • Load switches: Utilized for power distribution and control in electronic systems.
  • Battery management systems: Used in battery charging and discharging circuits.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses, leading to higher efficiency.
  • Fast switching speed: Enables efficient operation at high switching frequencies.
  • Low gate charge (Qg): Reduces switching losses and driver requirements.
  • Avalanche rated: Provides robustness against voltage transients.
  • Lead-free package: Compliant with environmental regulations.

Benefits:

  • Improved efficiency: Reduces power dissipation and heat generation.
  • Reduced system size: Enables smaller and lighter designs due to lower power dissipation.
  • Enhanced reliability: Robust design ensures stable operation under various conditions.
  • Simplified design: Easy to implement in various circuit topologies.
  • Lower system cost: Optimized performance reduces the need for complex cooling solutions.

Additional Details:

Specific technical specifications, such as voltage and current ratings, gate threshold voltage, and thermal resistance, can be found in the ON Semiconductor datasheet for the TMC2250H5C. The device is typically available in a surface-mount package (e.g., DPAK or TO-252) for automated assembly. Careful attention should be paid to thermal management to ensure reliable operation at high power levels. The TMC2250H5C offers a good balance of performance and cost, making it a suitable choice for a wide range of power switching applications. It's often chosen where efficiency and compact size are important considerations. Always consult the manufacturer's datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
High-Performance Impact PAL< > Circuits 20-CDIP -55 to 125
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess