EN
  • EN
  • DE

UA711HMQB

Part No UA711HMQB
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023479-UA711HMQB
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA711HMQB CAD Model

Description

The UA711HMQB is a high-speed comparator manufactured by Fairchild/ON Semiconductor. It is designed for applications requiring precise and rapid comparison of analog voltage levels.

Applications:

  • High-Speed Analog-to-Digital Converters (ADCs): Used as a comparator in flash ADCs for rapid signal conversion.
  • Zero-Crossing Detectors: Accurately detects when an analog signal crosses zero volts.
  • Level Detectors: Detects when an analog signal exceeds a predetermined threshold.
  • Line Receivers: Used to receive and decode digital signals transmitted over noisy lines.

Features:

  • High Speed: Fast response time for rapid signal comparison.
  • Low Input Offset Voltage: Minimizes errors due to input voltage differences.
  • High Gain: Provides a large output voltage swing for a small input voltage difference.
  • TTL Compatible Output: Directly interfaces with TTL logic circuits.
  • Single or Dual Supply Operation: Can be operated with a single or dual power supply.

Benefits:

  • Improved Accuracy: Low input offset voltage ensures accurate signal comparison.
  • Fast Response: High speed enables rapid detection of signal changes.
  • Versatile Application: Can be used in a variety of applications requiring high-speed comparison.
  • Simplified Interface: TTL compatible output simplifies interfacing with digital circuits.

Additional Details:

The UA711HMQB is available in a hermetically sealed package. Its performance characteristics, such as response time and input offset voltage, are typically specified over a range of operating temperatures. Refer to the Fairchild/ON Semiconductor datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Kemet
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
STMicroelectronics
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32QFN / Telecom IC Signal Conditioner 32-QFN (5x5)
Lowest to $34.1750
Infineon Technologies
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess