EN
  • EN
  • DE

UA7812KM

Part No UA7812KM
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993219-UA7812KM
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA7812KM CAD Model

Description

The UA7812KM is a three-terminal positive voltage regulator manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This device is designed to provide a fixed 12V output voltage with a wide range of input voltages, making it suitable for various applications requiring a stable power supply.

Applications:

  • Power Supplies: Used as a voltage regulator in power supply circuits to provide a stable 12V output.
  • Analog Circuitry: Supplies a stable 12V for analog circuits, op-amps, and instrumentation amplifiers.
  • Motor Control: Provides regulated power for small DC motors and motor control circuits.
  • Industrial Control: Used in industrial control systems requiring a stable 12V power source.
  • General Electronic Circuits: Used in a wide range of electronic circuits requiring a stable 12V power source.

Features:

  • Fixed 12V Output: Provides a precise and stable 12V output voltage.
  • Internal Thermal Overload Protection: Protects the regulator from overheating.
  • Short-Circuit Current Limiting: Limits the output current to prevent damage during short circuits.
  • Output Transistor Safe-Area Compensation: Ensures stable operation under varying load conditions.
  • TO-252 Package: A surface-mount package providing good thermal performance.

Benefits:

  • Stable Voltage: Provides a stable 12V output, ensuring reliable operation of connected circuits.
  • Overload Protection: Internal protection features prevent damage from overheating and short circuits.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Cost-Effective: A cost-effective solution for providing a regulated 12V power supply.
  • Easy to Use: Simple to integrate into various electronic circuits.

Additional Details:

The UA7812KM voltage regulator is characterized by its input voltage range, output current, and dropout voltage. The input voltage must be higher than the output voltage for the regulator to function correctly. The output current is limited by the regulator's internal circuitry and thermal characteristics. The dropout voltage is the minimum voltage difference between the input and output voltages required for the regulator to maintain its regulated output. The TO-252 package provides good thermal conductivity, allowing the device to dissipate heat effectively. A heat sink may be required for high-current applications. The datasheet provides detailed information on the device's electrical characteristics, thermal performance, and application guidelines. It is important to follow the manufacturer's recommendations for input and output capacitor values to ensure stable operation. The UA7812KM is a commonly used voltage regulator in various electronic applications due to its simplicity, reliability, and cost-effectiveness. It is designed to meet stringent quality and reliability standards. It is commonly used in automotive and industrial applications.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us
Microchip Technology
Lowest to $69.7745
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess