EN
  • EN
  • DE

NDS8410SNL

Part No NDS8410SNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081919-NDS8410SNL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDS8410SNL CAD Model

Description

The NDS8410SNL is a PowerTrench® MOSFET from Fairchild Semiconductor, now part of ON Semiconductor. It is an N-Channel enhancement mode MOSFET designed for load switch applications and power management. It is characterized by its low on-resistance, which contributes to high efficiency and reduced power loss.

Applications:

  • Load Switching: Efficiently controls power distribution to various loads.
  • Power Management: Optimizes power usage in electronic systems.
  • DC-DC Conversion: Used in voltage regulation and power conversion circuits.
  • Battery Protection: Protects batteries from overcharge and over-discharge.
  • Solid State Relays: Can replace mechanical relays in some applications.

Features:

  • N-Channel Enhancement Mode: Operates as an N-Channel MOSFET.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • High-Speed Switching: Enables fast switching for high-frequency applications.
  • Logic Level Gate Drive: Allows direct driving by low voltage logic.
  • Surface Mount Package: Typically available in a small surface-mount package.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, increasing efficiency.
  • Simplified Circuit Design: Logic level gate drive reduces the need for additional components.
  • Compact Design: Small package size enables use in space-constrained applications.
  • Enhanced Performance: Fast switching speed enhances performance in high-frequency circuits.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.

The NDS8410SNL comes in a SO-8 surface mount package. Important parameters include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID), which can be found in the device's datasheet. This MOSFET is designed for operation within specified temperature ranges and optimized for minimal on-state resistance and fast switching performance. The datasheet provides detailed electrical characteristics and application guidelines for proper implementation.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Meled
Lowest to $0.1103
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess