EN
  • EN
  • DE

UA7815KM

Part No UA7815KM
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007953-UA7815KM
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA7815KM CAD Model

Description

The UA7815KM is a three-terminal positive voltage regulator manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed to provide a fixed output voltage of 15V with a specified output current capability. This regulator is widely used in various electronic circuits to ensure a stable and reliable power supply.

Applications:

  • Power supplies
  • Voltage regulation circuits
  • Battery chargers
  • Instrumentation
  • Linear regulators for various electronic devices

Features:

  • Fixed output voltage: Provides a stable 15V output.
  • Internal thermal overload protection: Protects the regulator from overheating.
  • Short-circuit current limiting: Prevents damage from short circuits.
  • Output transistor safe-area compensation: Enhances reliability and prevents transistor failure.
  • TO-220 package: Provides good thermal dissipation.

Benefits:

  • Stable output voltage: Ensures consistent performance of connected circuits.
  • Simplified design: Requires minimal external components.
  • Enhanced reliability: Internal protection features prevent damage.
  • Easy installation: TO-220 package allows for simple mounting.
  • Cost-effective solution: Provides a reliable regulated voltage at a low cost.

Additional Details:

The UA7815KM is designed to provide a stable and regulated 15V output voltage for various electronic circuits. The internal thermal overload protection prevents the regulator from overheating under high-load conditions, ensuring its long-term reliability. The short-circuit current limiting feature protects the regulator and connected circuits from damage caused by short circuits. The output transistor safe-area compensation enhances the regulator's ability to handle varying load conditions without transistor failure. The TO-220 package provides good thermal dissipation, allowing the regulator to operate at higher power levels. This regulator is widely used in applications where a stable and reliable 15V power supply is required. The UA7815KM offers a simple and cost-effective solution for voltage regulation in a variety of electronic devices.

You May Also Be Interested in

Kemet
Need more? Email Us
Microchip Technology
Lowest to $69.7745
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
STMicroelectronics
Need more? Email Us
ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess