EN
  • EN
  • DE

UA9639ATC

Part No UA9639ATC
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 385129-UA9639ATC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA9639ATC CAD Model

Description

The UA9639ATC is a dual high-speed differential comparator manufactured by ON Semiconductor (formerly Fairchild). It's designed to compare two voltages and provide a digital output indicating which voltage is higher. This particular part number signifies a specific package type and temperature range, suitable for a variety of industrial and commercial applications requiring precise voltage comparison.

Applications

  • High-speed analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Line receivers
  • Threshold detectors
  • High-noise-immunity logic gates
  • Pulse height discriminators

Features

  • High Speed: Typically 6ns response time
  • Low Offset Voltage: Minimizes errors in voltage comparison
  • High Gain: Provides a sharp, clean output transition
  • Single +5V Supply Operation: Simplifies power supply requirements
  • TTL Compatible Output: Allows direct interface with TTL logic circuits
  • Dual Comparator: Contains two independent comparators in a single package, saving board space

Benefits

  • Improved accuracy in voltage level detection
  • Faster response times in critical applications
  • Simplified system design due to single supply operation and TTL compatibility
  • Reduced component count and board space with the dual comparator configuration
  • Enhanced noise immunity for reliable operation in noisy environments

Additional Details

The UA9639ATC operates from a single +5V power supply. Its output is TTL compatible, enabling direct interface with standard TTL logic gates. The comparator features a high gain, providing a sharp output transition even with small input voltage differences. The device incorporates internal compensation to minimize the effects of parasitic capacitance and ensure stable operation. The ATC suffix likely refers to a specific temperature range and package type (e.g., a ceramic DIP package for extended temperature operation). This makes it suitable for more demanding environments.

This comparator is often used in applications where precise and rapid voltage comparison is critical. Its ability to quickly and accurately detect voltage levels makes it valuable in various signal processing and control systems. The dual configuration enables designers to implement more complex functions with fewer components.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess