EN
  • EN
  • DE

LTC2165IUK

Part No LTC2165IUK
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 48QFN / 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 125M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1378941-LTC2165IUK
Ultra Librarian 3D Model Ultra Librarian LTC2165IUK CAD Model

Description

Analog Devices Inc. LTC2165IUK Product Overview

The LTC2165IUK from Analog Devices Inc. is a state-of-the-art, high-performance 16-bit, 250Msps (mega samples per second) analog-to-digital converter (ADC) that delivers exceptional accuracy and speed. Designed for demanding applications that require high data acquisition rates, this ADC is an ideal solution for advanced communication systems, medical imaging, and industrial instrumentation where precision and reliability are paramount.

Key Features and Benefits

  • High-Speed Performance: With a sampling rate of 250Msps, the LTC2165IUK ensures rapid data conversion, enabling real-time processing for time-sensitive applications.
  • 16-Bit Resolution: The high resolution of this ADC guarantees fine quantization, which translates to improved signal representation and better overall system performance.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC2165IUK is designed for power efficiency, making it suitable for portable and battery-operated devices.
  • Flexible Interface: The device features a user-friendly, parallel LVDS (Low-Voltage Differential Signaling) output interface that facilitates easy integration with a wide range of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Robust Temperature Range: Operating reliably over an industrial temperature range, the LTC2165IUK is well-suited for harsh environments and mission-critical applications.
  • Digital Output Randomizer: The built-in output randomizer helps to reduce digital feedback in RF applications, which can be critical for maintaining signal integrity.
  • Pin-Compatible Family: The LTC2165IUK is part of a pin-compatible family, offering designers an easy upgrade path for different performance and resolution requirements.

Applications

The versatility of the LTC2165IUK makes it an excellent choice for a myriad of applications. It is particularly well-suited for:

  • Wireless and Wired Broadband Communication
  • Radar and Satellite Communication Systems
  • High-end Industrial Imaging Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments

With its robust feature set and proven performance, the LTC2165IUK from Analog Devices Inc. represents a cutting-edge solution for systems that cannot compromise on speed, accuracy, or reliability.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.7762 $194.7762
2+ $174.6269 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 478 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess